Texas Instruments TPS7A4201 28V Input, 50mA, Single Output Low-Dropout Linear Regulator TPS7A4201DGNT

Description
28V Input, 50mA, Single Output Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet
Description
28V Input, 50mA, Single Output Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7A4201 28V Input, 50mA, Single Output Low-Dropout Linear Regulator - TPS7A4201DGNT - Texas Instruments
Dallas, TX, United States
TPS7A4201 28V Input, 50mA, Single Output Low-Dropout Linear Regulator
TPS7A4201DGNT
TPS7A4201 28V Input, 50mA, Single Output Low-Dropout Linear Regulator TPS7A4201DGNT
28V Input, 50mA, Single Output Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125

28V Input, 50mA, Single Output Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4201DGNT - 1113537-TPS7A4201DGNT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4201DGNT
1113537-TPS7A4201DGNT
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4201DGNT 1113537-TPS7A4201DGNT
Manufacturer: Texas Instruments Win Source Part Number: 1113537-TPS7A4201DGN T Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP-PowerPad Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 1.175V Dropout Voltage-Max: 1.3V @ 50mA Operating Supply Current: 65μA PSRR: 65dB (100Hz) Maximum Output Voltage: 26V Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113537-TPS7A4201DGNT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 1.175V
Dropout Voltage-Max: 1.3V @ 50mA
Operating Supply Current: 65μA
PSRR: 65dB (100Hz)
Maximum Output Voltage: 26V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50mA 28V LDO Voltage Regulator IC
776-TPS7A4201DGNT
50mA 28V LDO Voltage Regulator IC 776-TPS7A4201DGNT
50mA Adj LDO 28V In, 1% Acc, 780mV Dropout, 8-HVSSOP Product overview: TPS7A4201DGNT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50mA, 28V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 28V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4201DGNT can be used for catalog matching and distributor lookup.

50mA Adj LDO 28V In, 1% Acc, 780mV Dropout, 8-HVSSOP Product overview: TPS7A4201DGNT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50mA, 28V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 28V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4201DGNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30185-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30185-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30185-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30185-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30185-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30185-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30185-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30185-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30185-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A4201DGNT
LDO Voltage Regulators TPS7A4201DGNT
LDO Voltage Regulators 28Vin,50mA,Sgl Out LDO Linear Reg

LDO Voltage Regulators 28Vin,50mA,Sgl Out LDO Linear Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A4201DGNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A4201DGNT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A4201DGNT
IC REG LIN POS ADJ 50MA 8HVSSOP

IC REG LIN POS ADJ 50MA 8HVSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS7A4201DGNT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A4201DGNT
PMIC - Voltage Regulators - Linear TPS7A4201DGNT
IC REG LIN POS ADJ 50MA 8HVSSOP

IC REG LIN POS ADJ 50MA 8HVSSOP

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A4201DGNT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A4201DGNT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A4201DGNT
IC REG LIN POS ADJ 50MA 8HVSSOP

IC REG LIN POS ADJ 50MA 8HVSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS7A4201DGNT 1113537-TPS7A4201DGNT 776-TPS7A4201DGNT 296-30185-2-ND TPS7A4201DGNT TPS7A4201DGNT TPS7A4201DGNT TPS7A4201DGNT
Product Name TPS7A4201 28V Input, 50mA, Single Output Low-Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - TPS7A4201DGNT 50mA 28V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; MSOP-PowerPAD Other; 8-MSOP-PowerPad Other; SOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.2 to 26 volts 1.18 volts 26 volts 1.18 to 26 volts 1.18 volts 1.18 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25100AYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722902VZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24196RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25070DQCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details