2-A, Fast-Transient, Low-Dropout Voltage Regulator, TPS7A7200-EP 20-VQFN -40 to 125
2-A, Fast-Transient, Low-Dropout Voltage Regulator 20-VQFN -40 to 125 Product overview: TPS7A7200QRGWREP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, VQFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A7200QRGWREP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 20-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 852404-TPS7A7200QRGW
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: TPS7A7200
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52137-6, TPS7A7200QRGWREP-ND,
IC REG LIN POS ADJ 2A 20VQFN
IC REG LIN POS ADJ 2A 20VQFN
LDO Voltage Regulators 2A,Fast-Transient LDO Vltg Reg
IC REG LIN POS ADJ 2A 20VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS7A7200QRGWREP | 776-TPS7A7200QRGWREP | 296-52137-2-ND | 852404-TPS7A7200QRGWREP | TPS7A7200QRGWREP | TPS7A7200QRGWREP | TPS7A7200QRGWREP | TPS7A7200QRGWREP |
| Product Name | TPS7A7200-EP 2-A, Fast-Transient, Low-Dropout Voltage Regulator, TPS7A7200-EP | VQFN Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS7A7200QRGWREP | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Programmable Output | Adjustable / Variable | Fixed; Adjustable / Variable | Adjustable (Fixed) | ||||
| Package Type | Other; VQFN | Other; VQFN | Other; 20-VQFN Exposed Pad | Other; Reel - TR | Other; 20-VQFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown | Input Overcurrent Protection | Enable, Power Good, Soft Start | |||||
| Output Voltage | 0.9000 to 5 volts | 3.5 volts | 0.9000 to 3.5 volts | 0.9000 volts | 0.9000 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |