Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DSBGA (0.67x0.96)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DSBGA (0.67x0.96)
300-MA, LOW INPUT AND OUTPUT VOL
300-MA, LOW INPUT AND OUTPUT VOL
300-MA, LOW INPUT AND OUTPUT VOL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS7A1309PYCKRCT-ND | TPS7A1309PYCKR | TPS7A1309PYCKR | TPS7A1309PYCKR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | ||
| Special Features | Input Overcurrent Protection | Internal Current Limit; Current Limit, Enable |