Texas Instruments TPS7A4525 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator TPS7A4525KTTR

Description
Low-Noise Fast-Transient-Respo nse 1.5-A LDO Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
Low-Noise Fast-Transient-Respo nse 1.5-A LDO Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7A4525 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator - TPS7A4525KTTR - Texas Instruments
Dallas, TX, United States
TPS7A4525 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator
TPS7A4525KTTR
TPS7A4525 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator TPS7A4525KTTR
Low-Noise Fast-Transient-Respo nse 1.5-A LDO Regulator 5-DDPAK/TO-263 -40 to 125

Low-Noise Fast-Transient-Response 1.5-A LDO Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.5V 1.5A 20V LDO Voltage Regulator IC
776-TPS7A4525KTTR
2.5V 1.5A 20V LDO Voltage Regulator IC 776-TPS7A4525KTTR
2.5V 1.5A LDO Voltage Regulator, 20V In, TO-263 Product overview: TPS7A4525KTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4525KTTR can be used for catalog matching and distributor lookup.

2.5V 1.5A LDO Voltage Regulator, 20V In, TO-263 Product overview: TPS7A4525KTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4525KTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4525KTTR - 1113548-TPS7A4525KTTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4525KTTR
1113548-TPS7A4525KTTR
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4525KTTR 1113548-TPS7A4525KTTR
Manufacturer: Texas Instruments Win Source Part Number: 1113548-TPS7A4525KTT R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.45V @ 1.5A Operating Supply Current: 1.5mA to 90mA PSRR: 68dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113548-TPS7A4525KTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.45V @ 1.5A
Operating Supply Current: 1.5mA to 90mA
PSRR: 68dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-23754-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-23754-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-23754-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now Datasheet
 - TPS7A4525KTTR - Rochester Electronics
Newburyport, MA, United States
TPS7A45 Low-Noise Fast-Transient-Respo nse 1.5-A Low-Dropout Voltage Regulator

TPS7A45 Low-Noise Fast-Transient-Response 1.5-A Low-Dropout Voltage Regulator

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A4525KTTR
LDO Voltage Regulators TPS7A4525KTTR
LDO Voltage Regulators Low-Noise Fast Trans-Resp 1.5A

LDO Voltage Regulators Low-Noise Fast Trans-Resp 1.5A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A4525KTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A4525KTTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A4525KTTR
IC REG LINEAR 2.5V 1.5A DDPAK

IC REG LINEAR 2.5V 1.5A DDPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS7A4525KTTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A4525KTTR
PMIC - Voltage Regulators - Linear TPS7A4525KTTR
IC REG LINEAR 2.5V 1.5A DDPAK

IC REG LINEAR 2.5V 1.5A DDPAK

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS7A4525KTTR 776-TPS7A4525KTTR 1113548-TPS7A4525KTTR 296-23754-2-ND TPS7A4525KTTR TPS7A4525KTTR TPS7A4525KTTR TPS7A4525KTTR
Product Name TPS7A4525 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator 2.5V 1.5A 20V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS7A4525KTTR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; TO-263 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-5 DPAK; TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24192RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ21061YFPT - ODG (Origin Data Global)
Specs
Package Type Other; 20-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24800RUYR - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Low-Power 16-bit LDO Voltage Regulator IC - 85-BQ25150YFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers