Automotive 300-mA, off-battery (40-V), adjustable antenna low-dropout voltage regulator 16-HTSSOP -40 to 125 Product overview: TPS7B7701QPWPRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B7701QPWPRQ1
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 16-HTSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 16-HTSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 16-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1273686-TPS7B7701QPW
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable
Output Configuration: Positive
Output Current: 300mA
Family Name: TPS7B7701-Q1
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
PSRR: 73dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-HTSSOP
Output Voltage MAX: 20V
Voltage Input MAX: 40V
Voltage Dropout (Maximum): 0.5V @ 100mA
Alternative Parts (Cross-Reference): LT1963AIFE; LT1963EFE#TRPBF; LT1963AIFE#PBF;
Introduction Date: May 13, 2015
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC REG LIN POS ADJ 16HTSSOP
LDO Voltage Regulators Automotive single-channel antenna LDO linear regulator with current sense 16-HTSSOP -40 to 125
IC REG LIN POS ADJ 16HTSSOP
IC REG LIN POS ADJ 16HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TPS7B7701QPWPRQ1 | 296-43736-2-ND | 1273686-TPS7B7701QPWPRQ1 | TPS7B7701QPWPRQ1 | TPS7B7701QPWPRQ1 | TPS7B7701QPWPRQ1 | TPS7B7701QPWPRQ1 |
| Product Name | Automotive HTSSOP Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS7B7701QPWPRQ1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 5.00E-4 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable |