450-mA High-Voltage Ultra-Low IQ Low-Dropout Regulator 20-HTSSOP -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 20-HTSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 20-HTSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 20-HTSSOP
Automotive 450mA LDO 5V 40V 240mV PSRR 15uA HTSSOP Product overview: TPS7B6750QPWPRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 450mA, 5V, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 450mA, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B6750QPWPRQ1
IC REG LINEAR 5V 450MA 20HTSSOP
IC REG LINEAR 5V 450MA 20HTSSOP
IC REG LINEAR 5V 450MA 20HTSSOP
LDO Voltage Regulators Low Drop Out LDO
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7B6750QPWPRQ1 | 296-38309-2-ND | 776-TPS7B6750QPWPRQ1 | TPS7B6750QPWPRQ1 | TPS7B6750QPWPRQ1 | TPS7B6750QPWPRQ1 | TPS7B6750QPWPRQ1 |
| Product Name | TPS7B6750-Q1 450-mA High-Voltage Ultra-Low IQ Low-Dropout Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive 450mA 5V 40V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Input Overcurrent Protection | Enable, Reset | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.4500 amps | 0.4500 amps | 0.4500 amps | 0.4500 amps | 0.4500 amps | 0.4500 amps |