Vin -3V to -36V, -200mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator 8-SON
Win Source Part Number: 1273663-TPS7A3001DRB
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Adjustable
Control Features: Enable, Soft Start
Output Current: 200mA
Family Name: TPS7A30
Output Voltage: -1.18V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA ~ 950μA
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (3x3)
Output Voltage MAX: -33V
Voltage Input MAX: -35V
Voltage Dropout (Maximum): 0.6V @ 200mA
Alternative Parts (Cross-Reference): TK72200CS2; ADP7182ACPZ-R7; LT3093HMSE#PBF;
Introduction Date: October 22, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Adj. Neg. LDO 200mA, Low Noise, High PSRR, 8-SON Product overview: TPS7A3001DRBR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A3001DRBR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 8-SON (3x3)
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 8-SON (3x3)
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 8-SON (3x3)
IC REG LIN NEG ADJ 200MA 8SON
IC REG LIN NEG ADJ 200MA 8SON
IC REG LIN NEG ADJ 200MA 8SON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A3001DRBR | 1273663-TPS7A3001DRBR | 776-TPS7A3001DRBR | 296-42394-2-ND | TPS7A3001DRBR | TPS7A3001DRBR | TPS7A3001DRBR |
| Product Name | TPS7A3001 Vin -3V to -36V, -200mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator | PMIC - PMIC - Voltage Regulators - Linear - TPS7A3001DRBR | 200mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable Output,Negative Output | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; MSOP-PowerPAD,SON | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Soft Start,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection; Enable, Soft Start | Input Overcurrent Protection | Enable, Soft Start | |||
| Output Voltage | -33 to -1.2 volts | 1.18 volts | -33 to -1.18 volts | -1.18 volts | -1.18 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |