Texas Instruments TPS7A8001 Low-Noise, High-Bandwidth PSRR, 1A Low-Dropout Linear Regulator TPS7A8001DRBR

Description
Low-Noise, High-Bandwidth PSRR, 1A Low-Dropout Linear Regulator 8-SON -40 to 125
Request a Quote Datasheet
Description
Low-Noise, High-Bandwidth PSRR, 1A Low-Dropout Linear Regulator 8-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7A8001 Low-Noise, High-Bandwidth PSRR, 1A Low-Dropout Linear Regulator - TPS7A8001DRBR - Texas Instruments
Dallas, TX, United States
TPS7A8001 Low-Noise, High-Bandwidth PSRR, 1A Low-Dropout Linear Regulator
TPS7A8001DRBR
TPS7A8001 Low-Noise, High-Bandwidth PSRR, 1A Low-Dropout Linear Regulator TPS7A8001DRBR
Low-Noise, High-Bandwidth PSRR, 1A Low-Dropout Linear Regulator 8-SON -40 to 125

Low-Noise, High-Bandwidth PSRR, 1A Low-Dropout Linear Regulator 8-SON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27630-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27630-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27630-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27630-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27630-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27630-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27630-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27630-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27630-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A8001DRBR - 034890-TPS7A8001DRBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A8001DRBR
034890-TPS7A8001DRBR
PMIC - PMIC - Voltage Regulators - Linear - TPS7A8001DRBR 034890-TPS7A8001DRBR
Manufacturer: Texas Instruments Win Source Part Number: 034890-TPS7A8001DRBR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Family Name: TPS7A8001 Output Voltage: 0.8 V to 6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SON (3x3) Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 0.8V Dropout Voltage-Max: 0.5V @ 1A Operating Supply Current: 100μA to 350μA PSRR: 48dB to 38dB (100Hz to 1MHz) Maximum Output Voltage: 6V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): TPS7A8101QDRBRQ1; TS1117SCZ; TS1117CZ; Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Consumer Electronics, Sensing & Instrumentation, Imaging, Video & Vision, Wireless, Audio Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 034890-TPS7A8001DRBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Family Name: TPS7A8001
Output Voltage: 0.8 V to 6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SON (3x3)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.5V @ 1A
Operating Supply Current: 100μA to 350μA
PSRR: 48dB to 38dB (100Hz to 1MHz)
Maximum Output Voltage: 6V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): TPS7A8101QDRBRQ1; TS1117SCZ; TS1117CZ;
Introduction Date: January 01, 2010
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Consumer Electronics, Sensing & Instrumentation, Imaging, Video & Vision, Wireless, Audio
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
1A 6.5V 6V LDO Voltage Regulator IC
776-TPS7A8001DRBR
1A 6.5V 6V LDO Voltage Regulator IC 776-TPS7A8001DRBR
1A LDO, 2.2-6.5V In, 0.8-6V Out, 170mV Dropout, 40uA IQ Product overview: TPS7A8001DRBR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 6.5V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 6.5V, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8001DRBR can be used for catalog matching and distributor lookup.

1A LDO, 2.2-6.5V In, 0.8-6V Out, 170mV Dropout, 40uA IQ Product overview: TPS7A8001DRBR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 6.5V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 6.5V, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8001DRBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A8001DRBR
LDO Voltage Regulators TPS7A8001DRBR
LDO Voltage Regulators Lo-NoiseHigh-BW PSRR1A LDO Lin Reg

LDO Voltage Regulators Lo-NoiseHigh-BW PSRR1A LDO Lin Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A8001DRBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A8001DRBR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A8001DRBR
IC REG LINEAR POS ADJ 1A 8SON

IC REG LINEAR POS ADJ 1A 8SON

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A8001DRBR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A8001DRBR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A8001DRBR
IC REG LINEAR POS ADJ 1A 8SON

IC REG LINEAR POS ADJ 1A 8SON

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS7A8001DRBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A8001DRBR
PMIC - Voltage Regulators - Linear TPS7A8001DRBR
IC REG LINEAR POS ADJ 1A 8SON

IC REG LINEAR POS ADJ 1A 8SON

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS7A8001DRBR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS7A8001DRBR
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS7A8001DRBR
63dB 1A Adjustable 800mV~6V Positive electrode 6.5V VSON-8-EP(3x3) Linear Voltage Regulators (LDO) ROHS

63dB 1A Adjustable 800mV~6V Positive electrode 6.5V VSON-8-EP(3x3) Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS7A8001DRBR 296-27630-6-ND 034890-TPS7A8001DRBR 776-TPS7A8001DRBR TPS7A8001DRBR TPS7A8001DRBR TPS7A8001DRBR TPS7A8001DRBR TPS7A8001DRBR
Product Name TPS7A8001 Low-Noise, High-Bandwidth PSRR, 1A Low-Dropout Linear Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS7A8001DRBR 1A 6.5V 6V LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO)
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SON Other; 8-VDFN Exposed Pad Other; 8-SON (3x3) Other; SON Other; 8-VDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 0.8000 to 6 volts 0.8000 to 6 volts 0.8000 volts 6 volts 0.8000 volts 0.8000 volts 0.8000 to 6 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002TSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Management - BQ2012SN-D107TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25601DRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details