Texas Instruments TPS7A4533 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator TPS7A4533DCQT

Description
Low-Noise Fast-Transient-Respo nse 1.5-A LDO Regulator 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Low-Noise Fast-Transient-Respo nse 1.5-A LDO Regulator 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7A4533 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator - TPS7A4533DCQT - Texas Instruments
Dallas, TX, United States
TPS7A4533 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator
TPS7A4533DCQT
TPS7A4533 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator TPS7A4533DCQT
Low-Noise Fast-Transient-Respo nse 1.5-A LDO Regulator 6-SOT-223 -40 to 125

Low-Noise Fast-Transient-Response 1.5-A LDO Regulator 6-SOT-223 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 1.5A LDO Voltage Regulator IC
776-TPS7A4533DCQT
3.3V 1.5A LDO Voltage Regulator IC 776-TPS7A4533DCQT
3.3V 1.5A LDO Regulator, SOT-223, Pos, Fixed Output Product overview: TPS7A4533DCQT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4533DCQT can be used for catalog matching and distributor lookup.

3.3V 1.5A LDO Regulator, SOT-223, Pos, Fixed Output Product overview: TPS7A4533DCQT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4533DCQT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32587-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32587-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32587-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32587-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32587-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32587-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32587-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32587-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32587-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4533DCQT - 798240-TPS7A4533DCQT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4533DCQT
798240-TPS7A4533DCQT
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4533DCQT 798240-TPS7A4533DCQT
Manufacturer: Texas Instruments Win Source Part Number: 798240-TPS7A4533DCQT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-223-6 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1.5A Family Name: TPS7A4533 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 90mA PSRR: 68dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: SOT-223-6 Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 1.5A Alternative Parts (Cross-Reference): TS39500CM33 ; TS1117BCZ33 |TS39101CS33 RL |TS29150CM3.3 ; Introduction Date: July 01, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798240-TPS7A4533DCQT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: TPS7A4533
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA ~ 90mA
PSRR: 68dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SOT-223-6
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.45V @ 1.5A
Alternative Parts (Cross-Reference): TS39500CM33 ; TS1117BCZ33 |TS39101CS33 RL |TS29150CM3.3 ;
Introduction Date: July 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A4533DCQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A4533DCQT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A4533DCQT
IC REG LINEAR 3.3V 1.5A SOT223-6

IC REG LINEAR 3.3V 1.5A SOT223-6

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS7A4533DCQT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A4533DCQT
PMIC - Voltage Regulators - Linear TPS7A4533DCQT
IC REG LINEAR 3.3V 1.5A SOT223-6

IC REG LINEAR 3.3V 1.5A SOT223-6

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A4533DCQT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A4533DCQT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A4533DCQT
IC REG LINEAR 3.3V 1.5A SOT223-6

IC REG LINEAR 3.3V 1.5A SOT223-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS7A4533DCQT 776-TPS7A4533DCQT 296-32587-1-ND 798240-TPS7A4533DCQT TPS7A4533DCQT TPS7A4533DCQT TPS7A4533DCQT
Product Name TPS7A4533 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator 3.3V 1.5A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS7A4533DCQT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24080DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ2019PWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ25170JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24179YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 56-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details