Automotive Low-Noise, Wide-Bandwidth, High PSRR, Low-Dropout 1-A Linear Regulator 8-SON -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)
1A LDO Voltage Regulator, 6V, 250mV Dropout, 8-SON, -40 to 125C Product overview: TPS7A8101QDRBRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8101QDRBRQ1
Manufacturer: Texas Instruments
Win Source Part Number: 712708-TPS7A8101QDRB
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 48dB ~ 38dB (100Hz ~ 1MHz)
Maximum Output Voltage: 6V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: 8-VDFN Exposed Pad
Maximum Supply Current: 350μA
Alternative Parts (Cross-Reference): TPS7A8101DRBR; RC1616M; RT9164C-GM;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.8V
Voltage - Input (Maximum): 6.5V
Maximum Dropout Voltage: 0.5V at 1A
Current - Quiescent (Iq): 100μA
IC REG LINEAR POS ADJ 1A 8SON
IC REG LINEAR POS ADJ 1A 8SON
IC REG LINEAR POS ADJ 1A 8SON
LDO Voltage Regulators Low-Dropout 1-A Linear Regulator
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A8101QDRBRQ1 | 296-40980-2-ND | 776-TPS7A8101QDRBRQ1 | 712708-TPS7A8101QDRBRQ1 | TPS7A8101QDRBRQ1 | TPS7A8101QDRBRQ1 | TPS7A8101QDRBRQ1 | TPS7A8101QDRBRQ1 |
| Product Name | TPS7A8101-Q1 Automotive Low-Noise, Wide-Bandwidth, High PSRR, Low-Dropout 1-A Linear Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A 6V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS7A8101QDRBRQ1 | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; SON | Other; 8-VDFN Exposed Pad | Other; SON | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 0.8000 to 6 volts | 0.8000 to 6 volts | 6 volts | 6 volts | 0.8000 volts | 0.8000 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |