Texas Instruments TPS7A6333-Q1 Automotive Catalog 300-mA 40-V LDO With Ultra-Low IQ and Watchdog TPS7A6333QPWPRQ1

Description
Automotive Catalog 300-mA 40-V LDO With Ultra-Low IQ and Watchdog 14-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 300-mA 40-V LDO With Ultra-Low IQ and Watchdog 14-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7A6333-Q1 Automotive Catalog 300-mA 40-V LDO With Ultra-Low IQ and Watchdog - TPS7A6333QPWPRQ1 - Texas Instruments
Dallas, TX, United States
TPS7A6333-Q1 Automotive Catalog 300-mA 40-V LDO With Ultra-Low IQ and Watchdog
TPS7A6333QPWPRQ1
TPS7A6333-Q1 Automotive Catalog 300-mA 40-V LDO With Ultra-Low IQ and Watchdog TPS7A6333QPWPRQ1
Automotive Catalog 300-mA 40-V LDO With Ultra-Low IQ and Watchdog 14-HTSSOP -40 to 125

Automotive Catalog 300-mA 40-V LDO With Ultra-Low IQ and Watchdog 14-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A6333QPWPRQ1 - 1273673-TPS7A6333QPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A6333QPWPRQ1
1273673-TPS7A6333QPWPRQ1
PMIC - PMIC - Voltage Regulators - Linear - TPS7A6333QPWPRQ1 1273673-TPS7A6333QPWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1273673-TPS7A6333QPW PRQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 200mA Family Name: TPS7A6333-Q1 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 35μA PSRR: 60dB ~ 30dB (100Hz ~ 150kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-HTSSOP Voltage Input MAX: 40V Voltage Dropout (Maximum): 0.5V @ 250mA Alternative Parts (Cross-Reference): IFX20002MBV33; NCV8503PDW33; NCV8503PDW33R2; Introduction Date: November 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273673-TPS7A6333QPWPRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TPS7A6333-Q1
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 35μA
PSRR: 60dB ~ 30dB (100Hz ~ 150kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-HTSSOP
Voltage Input MAX: 40V
Voltage Dropout (Maximum): 0.5V @ 250mA
Alternative Parts (Cross-Reference): IFX20002MBV33; NCV8503PDW33; NCV8503PDW33R2;
Introduction Date: November 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive Low-Power HTSSOP Voltage Regulator IC
776-TPS7A6333QPWPRQ1
Automotive Low-Power HTSSOP Voltage Regulator IC 776-TPS7A6333QPWPRQ1
Automotive 300-mA, off-battery (40-V), low-IQ, low-dropout voltage regulator with watchdog timer 14-HTSSOP -40 to 125 Product overview: TPS7A6333QPWPRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A6333QPWPRQ1 can be used for catalog matching and distributor lookup.

Automotive 300-mA, off-battery (40-V), low-IQ, low-dropout voltage regulator with watchdog timer 14-HTSSOP -40 to 125 Product overview: TPS7A6333QPWPRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A6333QPWPRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30097-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30097-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30097-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 14-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 14-HTSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30097-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30097-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30097-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 14-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 14-HTSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A6333QPWPRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A6333QPWPRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A6333QPWPRQ1
IC REG LIN 3.3V 200MA 14HTSSOP

IC REG LIN 3.3V 200MA 14HTSSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS7A6333QPWPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A6333QPWPRQ1
PMIC - Voltage Regulators - Linear TPS7A6333QPWPRQ1
IC REG LIN 3.3V 200MA 14HTSSOP

IC REG LIN 3.3V 200MA 14HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A6333QPWPRQ1
LDO Voltage Regulators TPS7A6333QPWPRQ1
LDO Voltage Regulators AC 300-mA 40V LDO

LDO Voltage Regulators AC 300-mA 40V LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A6333QPWPRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A6333QPWPRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A6333QPWPRQ1
IC REG LIN 3.3V 200MA 14HTSSOP

IC REG LIN 3.3V 200MA 14HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS7A6333QPWPRQ1 1273673-TPS7A6333QPWPRQ1 776-TPS7A6333QPWPRQ1 296-30097-2-ND TPS7A6333QPWPRQ1 TPS7A6333QPWPRQ1 TPS7A6333QPWPRQ1 TPS7A6333QPWPRQ1
Product Name TPS7A6333-Q1 Automotive Catalog 300-mA 40-V LDO With Ultra-Low IQ and Watchdog PMIC - PMIC - Voltage Regulators - Linear - TPS7A6333QPWPRQ1 Automotive Low-Power HTSSOP Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed; Adjustable / Variable Fixed Fixed
Package Type Other; HTSSOP,VSON SSOP; Other; 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Other; HTSSOP Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" Other; 14-PowerTSSOP (0.173", 4.40mm Width) SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24079TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24232RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SOIC LDO Voltage Regulator IC - 85-BQ2057CSN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Output Voltage 4.2 volts
IOUT 2 amps
View Details
2 suppliers
Battery Management - BQ2014SN-D120TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details