Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 10-VSON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 10-VSON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 10-VSON (3x3)
Automotive 5V LDO 150mA 40V AEC-Q100 10-SON Product overview: TPS7B8550QWDRCRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 150mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B8550QWDRCRQ
Win Source Part Number: 970848-TPS7B8550QWDR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 26 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS7B8550QWDRCRQ
Base Product Number: TPS7B8550
Voltage Dropout (Max): 0.225V @ 150mA
AUTOMOTIVE 150-MA, 40-V, LOW-DRO
AUTOMOTIVE 150-MA, 40-V, LOW-DRO
AUTOMOTIVE 150-MA, 40-V, LOW-DRO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS7B8550QWDRCRQ1TR-ND | 776-TPS7B8550QWDRCRQ1 | 970848-TPS7B8550QWDRCRQ1 | TPS7B8550QWDRCRQ1 | TPS7B8550QWDRCRQ1 | TPS7B8550QWDRCRQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive 5V 150mA 40V LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; Tape & Reel | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |