Single Output LDO, 1A, Fixed (2.5V), Reverse Current Protection 6-SON -40 to 125
1A LDO 2.5V Fixed Output, 0.23% Acc, 130mV Dropout, 5.5V In, SON Product overview: TPS7A3725DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 2.5V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 2.5V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A3725DRVT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)
IC REG LINEAR 2.5V 1A 6WSON
IC REG LINEAR 2.5V 1A 6WSON
LDO Voltage Regulators SGL Out LDO 1A Fixed Reverse Crnt Protect
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A3725DRVT | 776-TPS7A3725DRVT | 296-TPS7A3725DRVTCT-ND | TPS7A3725DRVT | TPS7A3725DRVT | TPS7A3725DRVT |
| Product Name | TPS7A3725 Single Output LDO, 1A, Fixed (2.5V), Reverse Current Protection | 1A 2.5V 5.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; SON | Other; SON | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |