Manufacturer: Texas Instruments
Win Source Part Number: 798244-TPS7A8901RTJT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Current: 2A
Family Name: TPS7A89
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): MIC68220YML-TR; TS1583CM5 RN |TS1583CM5 RN |MIC68220YML ;
Introduction Date: July 31, 2016
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 2 Output 2A, 2A 20-QFN (4x4)
Linear Voltage Regulator IC Positive Adjustable 2 Output 2A, 2A 20-QFN (4x4)
Linear Voltage Regulator IC Positive Adjustable 2 Output 2A, 2A 20-QFN (4x4)
2-A, low-noise, high-accuracy, dual-channel adjustable ultra-low-dropout voltage regulator 20-QFN -40 to 125 Product overview: TPS7A8901RTJT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8901RTJT can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 2A/2A 20QFN
IC REG LIN POS ADJ 2A/2A 20QFN
IC REG LIN POS ADJ 2A/2A 20QFN
LDO Voltage Regulators Dual 2A Low-Noise (3.8++VRMS) LDO Voltage Regulator 20-QFN -40 to 125
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 798244-TPS7A8901RTJT | 296-46256-2-ND | 776-TPS7A8901RTJT | TPS7A8901RTJT | TPS7A8901RTJT | TPS7A8901RTJT | TPS7A8901RTJT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS7A8901RTJT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Dual QFN Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Package Type | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | ||||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Output Polarity | Positive | Positive |