2A, Low-Dropout Voltage Regulator for High Speed Communication Systems 20-VQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 104788-TPS7A8300RGRR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable/Programma
Control Features: Enable, Power Good, Soft Start
Output Current: 2A
Family Name: TPS7A8300
Output Voltage: Adjustable/Programma
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x3.5)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.2V @ 12A
Operating Supply Current: 4mA to 5mA
PSRR: 40dB (1MHz)
Maximum Output Voltage: 3.95V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): GS1117CST/2H; GS1085CE/27H; MCP1726-ADJ2E/MF;
Introduction Date: September 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Consumer Electronics, Sensing & Instrumentation, Imaging, Video & Vision, Wireless, Audio
Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
2A LDO, 1.1V-6.5V In, Adj Out, Low Noise, 200mV Dropout, VQFN Product overview: TPS7A8300RGRR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 1.1V, 6.5V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 1.1V, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8300RGRR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 2A 20VQFN
VQFN-20-EP(3.5x3.5) Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR POS ADJ 2A 20VQFN
IC REG LINEAR POS ADJ 2A 20VQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS7A8300RGRR | 104788-TPS7A8300RGRR | 296-40981-6-ND | 776-TPS7A8300RGRR | TPS7A8300RGRR | TPS7A8300RGRR | TPS7A8300RGRR | TPS7A8300RGRR |
| Product Name | TPS7A8300 2A, Low-Dropout Voltage Regulator for High Speed Communication Systems | PMIC - PMIC - Voltage Regulators - Linear - TPS7A8300RGRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2A 1.1V 6.5V VQFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Programmable Output | Adjustable / Variable; Adjustable/Programmable | Adjustable / Variable | Adjustable / Variable | Adjustable/Programmable | |||
| Package Type | Other; VQFN | Other; 20-VQFN (3.5x3.5) | Other; 20-VFQFN Exposed Pad | Other; VQFN | Other; 20-VFQFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection; Enable, Power Good, Soft Start | Input Overcurrent Protection | Enable, Power Good, Soft Start | ||||
| Output Voltage | 0.8000 to 4 volts | 0.8000 volts | 0.8000 to 5 volts | 0.8000 volts | 0.8000 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |