Automotive 2-A, low-VIN (1.1-V), low-noise, high-accuracy, ultra-low-dropout (LDO) voltage regulator 20-VQFN -40 to 150 Product overview: TPS7A5201WQRTKRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, LDO, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, VQFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A5201WQRTKRQ
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-QFN (4x4)
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-QFN (4x4)
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-QFN (4x4)
Win Source Part Number: 1244757-TPS7A5201WQR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 2A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Voltage - Output (Max): 5.2V
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 42dB ~ 25dB (10kHz ~ 500kHz)
Protection Features: Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52135-6,296-5213
Base Product Number: TPS7A5201
Voltage Dropout (Max): 0.34V @ 2A
IC REG LINEAR POS ADJ 2A 20QFN
LDO Voltage Regulators Automotive 2A High-Accuracy Low-Noise Low-Dropout (LDO) Voltage Regulator 20-VQFN -40 to 150
IC REG LINEAR POS ADJ 2A 20QFN
IC REG LINEAR POS ADJ 2A 20QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TPS7A5201WQRTKRQ1 | 296-52135-1-ND | 1244757-TPS7A5201WQRTKRQ1 | TPS7A5201WQRTKRQ1 | TPS7A5201WQRTKRQ1 | TPS7A5201WQRTKRQ1 | TPS7A5201WQRTKRQ1 |
| Product Name | Automotive Low-Power VQFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Dropout Voltage | 3.40E-4 volts | 0.3400 volts | 0.3400 volts | 0.3400 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable |