Texas Instruments High-Performance Analog 3.3V 150MA Voltage Regulator IC TPS7B8333QDCYRQ1

Description
IC REG LIN POS 3.3V 150MA SOT223 Product overview: TPS7B8333QDCYRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B8333QDCYRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN POS 3.3V 150MA SOT223 Product overview: TPS7B8333QDCYRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B8333QDCYRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 150MA Voltage Regulator IC
776-TPS7B8333QDCYRQ1
3.3V 150MA Voltage Regulator IC 776-TPS7B8333QDCYRQ1
IC REG LIN POS 3.3V 150MA SOT223 Product overview: TPS7B8333QDCYRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B8333QDCYRQ1 can be used for catalog matching and distributor lookup.

IC REG LIN POS 3.3V 150MA SOT223 Product overview: TPS7B8333QDCYRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B8333QDCYRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7B8333QDCYRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7B8333QDCYRQ1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7B8333QDCYRQ1DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7B8333QDCYRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7B8333QDCYRQ1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7B8333QDCYRQ1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7B8333QDCYRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7B8333QDCYRQ1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7B8333QDCYRQ1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-4

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 972444-TPS7B8333QDCYRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
972444-TPS7B8333QDCYRQ1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 972444-TPS7B8333QDCYRQ1
Win Source Part Number: 972444-TPS7B8333QDCY RQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 3.3V Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223-4 Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 55dB (1kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 35 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS7B8333QDCYRQ1 DKR,296-TPS7B8333QDC YRQ1CT,296-TPS7B8333 QDCYRQ1TR Base Product Number: TPS7B8333 Voltage Dropout (Max): 0.23V @ 150mA

Win Source Part Number: 972444-TPS7B8333QDCYRQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-4
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 35 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS7B8333QDCYRQ1DKR,296-TPS7B8333QDCYRQ1CT,296-TPS7B8333QDCYRQ1TR
Base Product Number: TPS7B8333
Voltage Dropout (Max): 0.23V @ 150mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS7B8333QDCYRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7B8333QDCYRQ1
PMIC - Voltage Regulators - Linear TPS7B8333QDCYRQ1
IC REG LIN POS ADJ 150MA SOT223

IC REG LIN POS ADJ 150MA SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7B8333QDCYRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7B8333QDCYRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7B8333QDCYRQ1
IC REG LIN POS ADJ 150MA SOT223

IC REG LIN POS ADJ 150MA SOT223

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7B8333QDCYRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7B8333QDCYRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7B8333QDCYRQ1
IC REG LIN POS ADJ 150MA SOT223

IC REG LIN POS ADJ 150MA SOT223

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-TPS7B8333QDCYRQ1 296-TPS7B8333QDCYRQ1DKR-ND 972444-TPS7B8333QDCYRQ1 TPS7B8333QDCYRQ1 TPS7B8333QDCYRQ1 TPS7B8333QDCYRQ1
Product Name 3.3V 150MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA Other; Tape & Reel Other; TO-261-4, TO-261AA
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.1600 volts 0.2300 volts 0.2300 volts 0.2300 volts
Unlock Full Specs
to access all available technical data