Texas Instruments Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 30 40 48 49 50 51 52 53 54 55 56 57
Product Name Notes
Fast Transient Response 5 Ampere Low Dropout (LDO) Regulator 5-DDPAK/TO-263 0 to 70
Fast Transient Response 5 Ampere Low Dropout (LDO) Regulator 5-TO-220 0 to 70
Fast Transient Response 5 Ampere Low Dropout Regulator 5-DDPAK/TO-263 0 to 70
Fast Transient Response 5 Ampere Low Dropout Regulator 5-TO-220 0 to 70
High Efficiency Linear Regulator 16-PDIP 0 to 70
High Efficiency Linear Regulator 16-SOIC 0 to 70
High Efficiency Regulator Controller 8-PDIP 0 to 70
High Efficiency Regulator Controller 8-SOIC 0 to 70
High Efficiency Synchronous Buck PWM Controller 20-HTSSOP -40 to 105
High Efficiency, Synchronous, Step-down (Buck) Controller 18-SOIC 0 to 70
Low Voltage Synchronous Buck Controller 16-SOIC -40 to 85
Precision Low Dropout Linear Controllers 14-PDIP 0 to 70
Precision Low Dropout Linear Controllers 16-SOIC 0 to 70
Precision Low Dropout Linear Controllers 8-PDIP 0 to 70
Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 100
Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current 5-TO-220 0 to 100
Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 70
Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current 5-TO-220 -40 to 100
Single Output LDO, 3.0A, Fixed(2.1V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 70
Single Output LDO, 3.0A, Fixed(2.1V), Fast Transient Response, Low Quiescent Current 5-TO-220 0 to 100
Single Output LDO, 3.0A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 100
Single Output LDO, 3.0A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 70
Single Output LDO, 3.0A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current 5-TO-220 0 to 100
Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection 5-DDPAK/TO-263 0 to 70
Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection 5-TO-220 0 to 70

<< Prev Next >>