Texas Instruments TPS7B6950-Q1 TPS7B6950-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 5-V Output Voltage TPS7B6950QDBVRQ1

Description
TPS7B6950-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 5-V Output Voltage 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
TPS7B6950-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 5-V Output Voltage 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7B6950-Q1 TPS7B6950-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 5-V Output Voltage - TPS7B6950QDBVRQ1 - Texas Instruments
Dallas, TX, United States
TPS7B6950-Q1 TPS7B6950-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 5-V Output Voltage
TPS7B6950QDBVRQ1
TPS7B6950-Q1 TPS7B6950-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 5-V Output Voltage TPS7B6950QDBVRQ1
TPS7B6950-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 5-V Output Voltage 5-SOT-23 -40 to 125

TPS7B6950-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 5-V Output Voltage 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Automotive Low-Power SOT-23 Voltage Regulator IC
776-TPS7B6950QDBVRQ1
Automotive Low-Power SOT-23 Voltage Regulator IC 776-TPS7B6950QDBVRQ1
Automotive 150-mA, off-battery (40-V), high-PSRR, low-IQ, low-dropout voltage regulator 5-SOT-23 -40 to 125 Product overview: TPS7B6950QDBVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B6950QDBVRQ1 can be used for catalog matching and distributor lookup.

Automotive 150-mA, off-battery (40-V), high-PSRR, low-IQ, low-dropout voltage regulator 5-SOT-23 -40 to 125 Product overview: TPS7B6950QDBVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B6950QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-42411-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-42411-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-42411-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-42411-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-42411-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-42411-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-42411-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-42411-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-42411-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7B6950QDBVRQ1 - 1113578-TPS7B6950QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7B6950QDBVRQ1
1113578-TPS7B6950QDBVRQ1
PMIC - PMIC - Voltage Regulators - Linear - TPS7B6950QDBVRQ1 1113578-TPS7B6950QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1113578-TPS7B6950QDB VRQ1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 150mA Family Name: TPS7B6950-Q1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-5 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.8V @ 100mA Operating Supply Current: 25μA PSRR: 60dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): TLE4294GV50XT; TLE4294GV50; S-19212B50H-M5T1U; Introduction Date: November 15, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113578-TPS7B6950QDBVRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Family Name: TPS7B6950-Q1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-5
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.8V @ 100mA
Operating Supply Current: 25μA
PSRR: 60dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): TLE4294GV50XT; TLE4294GV50; S-19212B50H-M5T1U;
Introduction Date: November 15, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7B6950QDBVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7B6950QDBVRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7B6950QDBVRQ1
IC REG LINEAR 5V 150MA SOT23-5

IC REG LINEAR 5V 150MA SOT23-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7B6950QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7B6950QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7B6950QDBVRQ1
IC REG LINEAR 5V 150MA SOT23-5

IC REG LINEAR 5V 150MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS7B6950QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7B6950QDBVRQ1
PMIC - Voltage Regulators - Linear TPS7B6950QDBVRQ1
IC REG LINEAR 5V 150MA SOT23-5

IC REG LINEAR 5V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS7B6950QDBVRQ1 776-TPS7B6950QDBVRQ1 296-42411-1-ND 1113578-TPS7B6950QDBVRQ1 TPS7B6950QDBVRQ1 TPS7B6950QDBVRQ1 TPS7B6950QDBVRQ1
Product Name TPS7B6950-Q1 TPS7B6950-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 5-V Output Voltage Automotive Low-Power SOT-23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS7B6950QDBVRQ1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-223,SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 2.5 to 5.5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data