IC REG LINEAR POS ADJ 5A 16-WQFN
IC REG LINEAR POS ADJ 5A 16-WQFN
IC REG LINEAR POS ADJ 5A 16-WQFN
5-A, LOW-VIN, LOW-NOISE, HIGH-AC Product overview: TPS7A5701RTER from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A5701RTER can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Package: Tape & Reel (TR)
Supplier Device Package: 16-WQFN (3x3)
Package / Case: 16-WFQFN Exposed Pad
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C (TJ)
Product Status: Active
5-A, LOW-VIN, LOW-NOISE, HIGH-AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS7A5701RTERTR-ND | 776-TPS7A5701RTER | TPS7A5701RTER | |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; 16-WFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | Other; 16-WFQFN Exposed Pad |
| Special Features | Input Overcurrent Protection |