Texas Instruments TPS7A4701 36-V, 1-A, 4.17-?VRMS, RF LDO Voltage Regulator TPS7A4701RGWR

Description
36-V, 1-A, 4.17-?VRMS, RF LDO Voltage Regulator 20-VQFN -40 to 125
Request a Quote Datasheet
Description
36-V, 1-A, 4.17-?VRMS, RF LDO Voltage Regulator 20-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7A4701 36-V, 1-A, 4.17-?VRMS, RF LDO Voltage Regulator - TPS7A4701RGWR - Texas Instruments
Dallas, TX, United States
TPS7A4701 36-V, 1-A, 4.17-?VRMS, RF LDO Voltage Regulator
TPS7A4701RGWR
TPS7A4701 36-V, 1-A, 4.17-?VRMS, RF LDO Voltage Regulator TPS7A4701RGWR
36-V, 1-A, 4.17-?VRMS, RF LDO Voltage Regulator 20-VQFN -40 to 125

36-V, 1-A, 4.17-?VRMS, RF LDO Voltage Regulator 20-VQFN -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4701RGWR - 034884-TPS7A4701RGWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4701RGWR
034884-TPS7A4701RGWR
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4701RGWR 034884-TPS7A4701RGWR
Manufacturer: Texas Instruments Win Source Part Number: 034884-TPS7A4701RGWR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.307V @ 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Output Voltage: 1.4 V to 34 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-VQFN (5x5) Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 1.4V Dropout Voltage-Max: 0.45V @ 1A Operating Supply Current: 1mA to 6.1mA PSRR: 78dB (1kHz) Maximum Output Voltage: 34V Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034884-TPS7A4701RGWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.307V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: 1.4 V to 34 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-VQFN (5x5)
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 1.4V
Dropout Voltage-Max: 0.45V @ 1A
Operating Supply Current: 1mA to 6.1mA
PSRR: 78dB (1kHz)
Maximum Output Voltage: 34V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37224-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37224-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37224-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-VQFN (5x5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-VQFN (5x5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37224-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37224-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37224-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-VQFN (5x5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-VQFN (5x5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37224-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37224-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37224-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-VQFN (5x5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
1A 36V 20.5V VQFN LDO Voltage Regulator IC
776-TPS7A4701RGWR
1A 36V 20.5V VQFN LDO Voltage Regulator IC 776-TPS7A4701RGWR
1A LDO Adj 36V 1.4-20.5V VQFN -40C to 125C Product overview: TPS7A4701RGWR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 36V, 20.5V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 36V, 20.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4701RGWR can be used for catalog matching and distributor lookup.

1A LDO Adj 36V 1.4-20.5V VQFN -40C to 125C Product overview: TPS7A4701RGWR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 36V, 20.5V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 36V, 20.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4701RGWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A4701RGWR
LDO Voltage Regulators TPS7A4701RGWR
LDO Voltage Regulators 36V 1A 4.17uVRMS RF LDO VTG Reg

LDO Voltage Regulators 36V 1A 4.17uVRMS RF LDO VTG Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS7A4701RGWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A4701RGWR
PMIC - Voltage Regulators - Linear TPS7A4701RGWR
IC REG LINEAR POS ADJ 1A 20VQFN

IC REG LINEAR POS ADJ 1A 20VQFN

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS7A4701RGWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS7A4701RGWR
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS7A4701RGWR
78dB@(1kHz) 1A Adjustable 1.4V~34V Positive electrode 35V VQFN-20-EP(5x5) Linear Voltage Regulators (LDO) ROHS

78dB@(1kHz) 1A Adjustable 1.4V~34V Positive electrode 35V VQFN-20-EP(5x5) Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A4701RGWR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A4701RGWR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A4701RGWR
IC REG LINEAR POS ADJ 1A 20VQFN

IC REG LINEAR POS ADJ 1A 20VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A4701RGWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A4701RGWR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A4701RGWR
IC REG LINEAR POS ADJ 1A 20VQFN

IC REG LINEAR POS ADJ 1A 20VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS7A4701RGWR 034884-TPS7A4701RGWR 296-37224-6-ND 776-TPS7A4701RGWR TPS7A4701RGWR TPS7A4701RGWR TPS7A4701RGWR TPS7A4701RGWR TPS7A4701RGWR
Product Name TPS7A4701 36-V, 1-A, 4.17-?VRMS, RF LDO Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - TPS7A4701RGWR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1A 36V 20.5V VQFN LDO Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard Low Dropout
Output Voltage Type Adjustable Output,Programmable Output Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; VQFN Other; 20-VQFN (5x5) Other; 20-VQFN Exposed Pad Other; VQFN Other; 20-VQFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Soft Start,Thermal Shutdown,Fast Transient Response Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.4 to 34 volts 1.4 volts 1.4 to 34 volts 34 volts 1.4 to 34 volts 1.4 volts 1.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962R1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details
Battery Chargers - BQ24161RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117HVQML 3-Terminal Adjustable Regulator - 5962-0722902QZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Voltage Reference - ATL431AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details