Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (2x2)
Win Source Part Number: 967517-TPS7A2601DRVT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Voltage - Output (Max): 17.4V
Output Configuration: Positive
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 1.24V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 75dB ~ 52dB (10Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, UVLO
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4.5 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS7A2601DRVTCT,
Base Product Number: TPS7A2601
Voltage Dropout (Max): 0.355V @ 500mA
500-mA, 18-V, ultra-low-IQ, high-accuracy, adjustable low-dropout voltage regulator with power good 6-WSON -40 to 125 Product overview: TPS7A2601DRVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A2601DRVT can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 500-mA 18-V ultra-low-IQ low-dropout (LDO) linear voltage regulator with power good 6-WSON -40 to 125
IC REG LIN POS ADJ 500MA 6WSON
IC REG LIN POS ADJ 500MA 6WSON
IC REG LIN POS ADJ 500MA 6WSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS7A2601DRVTTR-ND | 967517-TPS7A2601DRVT | 776-TPS7A2601DRVT | TPS7A2601DRVT | TPS7A2601DRVT | TPS7A2601DRVT | TPS7A2601DRVT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Low-Power Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; 6-WDFN Exposed Pad | Other; Tape & Reel | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good | Enable, Power Good |