The TPS7A4001-DIE is a very high voltage-tolerant linear regulator designed for applications requiring regulation under high input voltage transients, such as industrial automation, telecom infrastructure, and Power over Ethernet. It is offered in a bare die configuration with a die thickness of 10.5 mils and an AlTiW metallization thickness of 760 nm. The device supports CMOS logic-level enable, includes built-in current limiting and thermal shutdown protection, and is stable with ceramic capacitors. The operating temperature range is -40 to 125 °C.
Very High Voltage Linear Regulator 0-
IC REG LINEAR POS ADJ 50MA DIE
IC REG LINEAR POS ADJ 50MA DIE
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A4001TDA1 | TPS7A4001TDA1 | TPS7A4001TDA1 |
| Product Name | TPS7A4001-DIE Very High Voltage Linear Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Enable | |
| Output Voltage | 1.2 to 90 volts | 1.18 volts |