Texas Instruments TPS7A4525 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator TPS7A4525DCQR

Description
Low-Noise Fast-Transient-Respo nse 1.5-A LDO Regulator 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Low-Noise Fast-Transient-Respo nse 1.5-A LDO Regulator 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7A4525 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator - TPS7A4525DCQR - Texas Instruments
Dallas, TX, United States
TPS7A4525 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator
TPS7A4525DCQR
TPS7A4525 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator TPS7A4525DCQR
Low-Noise Fast-Transient-Respo nse 1.5-A LDO Regulator 6-SOT-223 -40 to 125

Low-Noise Fast-Transient-Response 1.5-A LDO Regulator 6-SOT-223 -40 to 125

Buy Now Datasheet
 - TPS7A4525DCQR - Rochester Electronics
Newburyport, MA, United States
TPS7A45 Low-Noise Fast-Transient-Respo nse 1.5-A Low-Dropout Voltage Regulator

TPS7A45 Low-Noise Fast-Transient-Response 1.5-A Low-Dropout Voltage Regulator

Supplier's Site Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-TPS7A4525DCQR
Low-Power Voltage Regulator IC 776-TPS7A4525DCQR
1.5-A, 20-V, ultra-low-dropout voltage regulator with reverse current protection & enable 6-SOT-223 -40 to 125 Product overview: TPS7A4525DCQR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4525DCQR can be used for catalog matching and distributor lookup.

1.5-A, 20-V, ultra-low-dropout voltage regulator with reverse current protection & enable 6-SOT-223 -40 to 125 Product overview: TPS7A4525DCQR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4525DCQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37001-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37001-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37001-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37001-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37001-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37001-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37001-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37001-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37001-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4525DCQR - 055998-TPS7A4525DCQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4525DCQR
055998-TPS7A4525DCQR
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4525DCQR 055998-TPS7A4525DCQR
Manufacturer: Texas Instruments Win Source Part Number: 055998-TPS7A4525DCQR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 1.5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-6 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.45V @ 1.5A Operating Supply Current: 1.5mA to 90mA PSRR: 68dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055998-TPS7A4525DCQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.45V @ 1.5A
Operating Supply Current: 1.5mA to 90mA
PSRR: 68dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A4525DCQR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A4525DCQR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A4525DCQR
IC REG LINEAR 2.5V 1.5A SOT223-6

IC REG LINEAR 2.5V 1.5A SOT223-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A4525DCQR
LDO Voltage Regulators TPS7A4525DCQR
LDO Voltage Regulators LO-NOISE FAST-TRANS RESP 1.5A LDO REG

LDO Voltage Regulators LO-NOISE FAST-TRANS RESP 1.5A LDO REG

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A4525DCQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A4525DCQR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A4525DCQR
IC REG LINEAR 2.5V 1.5A SOT223-6

IC REG LINEAR 2.5V 1.5A SOT223-6

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS7A4525DCQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A4525DCQR
PMIC - Voltage Regulators - Linear TPS7A4525DCQR
IC REG LINEAR 2.5V 1.5A SOT223-6

IC REG LINEAR 2.5V 1.5A SOT223-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS7A4525DCQR TPS7A4525DCQR 776-TPS7A4525DCQR 296-37001-1-ND 055998-TPS7A4525DCQR TPS7A4525DCQR TPS7A4525DCQR TPS7A4525DCQR TPS7A4525DCQR
Product Name TPS7A4525 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator Low-Power Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS7A4525DCQR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 738-AMC80AIPWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2002FSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24172RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-bit 500mA LDO Voltage Regulator IC - 85-BQ25150YFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers