Vin 3V to 36V, 150mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator 8-SON
Manufacturer: Texas Instruments
Win Source Part Number: 1317112-TPS7A4901DRB
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 800 µA
Control Features: Enable
Voltage - Output (Max): 33V
Output Configuration: Positive
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 1.194V
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-VDFN Exposed Pad
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 100 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44500-1,296-4450
Base Product Number: TPS7A4901
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.6V @ 150mA
150-mA, 36-V, low-noise, high-PSRR, adjustable low-dropout voltage regulator with enable 8-SON -40 to 125 Product overview: TPS7A4901DRBT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4901DRBT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-SON (3x3)
3-36V 150mA Adjust. LDO Regulator SON8
3-36V 150mA Adjust. LDO Regulator SON8
3-36V 150mA Adjust. LDO Regulator SON8
LDO Voltage Regulators Vin 3V to 36V 150mA UltraLow Noise
IC REG LINEAR POS ADJ 150MA 8SON
IC REG LINEAR POS ADJ 150MA 8SON
IC REG LINEAR POS ADJ 150MA 8SON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A4901DRBT | 1317112-TPS7A4901DRBT | 776-TPS7A4901DRBT | 296-44500-6-ND | 1330775P | 1330775 | TPS7A4901DRBT | TPS7A4901DRBT | TPS7A4901DRBT | TPS7A4901DRBT |
| Product Name | TPS7A4901 Vin 3V to 36V, 150mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||||
| Package Type | Other; MSOP-PowerPAD,SON | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; SON | Other; Son | Other; 8-VDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Soft Start,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||||
| Output Voltage | 1.2 to 33 volts | 1.19 to 33 volts | 1.19 volts | 1.19 volts | ||||||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |