Manufacturer: Texas Instruments
Win Source Part Number: 848885-TPS7A1118PDRV
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: TPS7A1118
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS7A1118PDRVR-ND, 296-52130-1, 296-52130-2, 296-52130-6
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
500-mA, low-VIN (0.75-V), ultra-low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: TPS7A1118PDRVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A1118PDRVR can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 500MA 6WSON
IC REG LINEAR 1.8V 500MA 6WSON
LDO Voltage Regulators 500-mA low-IQ ultra-low-dropout (LDO) (130 mV at 500 mA) linear regulator 6-WSON -40 to 125
IC REG LINEAR 1.8V 500MA 6WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 848885-TPS7A1118PDRVR | 296-52130-6-ND | 776-TPS7A1118PDRVR | TPS7A1118PDRVR | TPS7A1118PDRVR | TPS7A1118PDRVR | TPS7A1118PDRVR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS7A1118PDRVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Reel - TR | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | |||||
| Special Features | Input Overcurrent Protection | Enable |