Manufacturer: Texas Instruments
Win Source Part Number: 848417-TPS7B4253QPWP
Series: Automotive, AEC-Q100
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: TPS7B4253
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42634-2, 296-42634-6, 296-42634-1, -296-42634-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 20-HTSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 20-HTSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 20-HTSSOP
Automotive 300-mA, off-battery (40-V), adjustable voltage-tracking low-dropout voltage regulator 20-HTSSOP -40 to 125 Product overview: TPS7B4253QPWPRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B4253QPWPRQ1
IC REG LIN POS ADJ 20HTSSOP
IC REG LIN POS ADJ 20HTSSOP
IC REG LIN POS ADJ 20HTSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 848417-TPS7B4253QPWPRQ1 | 296-42634-6-ND | 776-TPS7B4253QPWPRQ1 | TPS7B4253QPWPRQ1 | TPS7B4253QPWPRQ1 | TPS7B4253QPWPRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS7B4253QPWPRQ1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive HTSSOP Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Package Type | Other; Reel - TR | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | |||
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |