100V In, 50mA Adj LDO, 8-Pin S-PDSO-G8 Product overview: TPS7A4001MDGNREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100V, 50mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100V, 50mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4001MDGNREP
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 901003-TPS7A4001MDGN
Operating Temperature Range: -55°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable Output 50mA 8-HVSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS7A4001
Categories: Integrated Circuits (ICs)
Case / Package: 8-HVSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS7A4001MDGNREP
LDO Voltage Regulators 100V Input Voltage, 50mA Single Output Low Dropout Linear Regulator 8-MSOP-PowerPAD -55 to 125
IC REG LIN POS ADJ 50MA 8HVSSOP
IC REG LIN POS ADJ 50MA 8HVSSOP
IC REG LIN POS ADJ 50MA 8HVSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TPS7A4001MDGNREP | 296-TPS7A4001MDGNREPTR-ND | 901003-TPS7A4001MDGNREP | TPS7A4001MDGNREP | TPS7A4001MDGNREP | TPS7A4001MDGNREP | TPS7A4001MDGNREP |
| Product Name | 100V 50mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS7A4001MDGNREP | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 0.0013 volts | 1.3 volts | 1.3 volts | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable |