300-mA, low-VIN (0.75-V), ultra-low-IQ, low-dropout voltage regulator with enable 5-DSBGA -40 to 125 Product overview: TPS7A1018PYKAR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A1018PYKAR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1199558-TPS7A1018PYK
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 12,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 9 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 3.3V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 60dB ~ 35dB (1kHz ~ 1.5MHz)
Protection Features: Over Current, Over Temperature, UVLO
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.6 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TPS7A1018PYKAR-ND,29
Base Product Number: TPS7A1018
Voltage Dropout (Max): 0.07V @ 300mA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-DSBGA
IC REG LINEAR 1.8V 300MA 5DSBGA
IC REG LINEAR 1.8V 300MA 5DSBGA
IC REG LINEAR 1.8V 300MA 5DSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TPS7A1018PYKAR | 1199558-TPS7A1018PYKAR | 296-TPS7A1018PYKARTR-ND | TPS7A1018PYKAR | TPS7A1018PYKAR | TPS7A1018PYKAR |
| Product Name | Low-Power Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Dropout Voltage | 7.00E-5 volts | 0.0700 volts | 0.0700 volts | 0.0700 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed |