AUTOMOTIVE 150-MA, 40-V, LOW-DRO Product overview: TPS7B8450QWDRBRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B8450QWDRBRQ
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SON (3x3)
AUTOMOTIVE 150-MA, 40-V, LOW-DRO
AUTOMOTIVE 150-MA, 40-V, LOW-DRO
AUTOMOTIVE 150-MA, 40-V, LOW-DRO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TPS7B8450QWDRBRQ1 | 296-TPS7B8450QWDRBRQ1TR-ND | TPS7B8450QWDRBRQ1 | TPS7B8450QWDRBRQ1 | TPS7B8450QWDRBRQ1 |
| Product Name | Automotive Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| Dropout Voltage | 0.5400 volts | 0.2250 volts | 0.2250 volts |