Very Low Input, Very Low Dropout 3-A Regulator With Enable 8-SO PowerPAD -40 to 125
3-A, low-VIN (1.4-V), adjustable ultra-low-dropout voltage regulator with enable 8-SO PowerPAD -40 to 125 Product overview: TPS7A7002DDAR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A7002DDAR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1113559-TPS7A7002DDA
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Family Name: TPS7A7002
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO PowerPad
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.5V
Dropout Voltage-Max: 0.38V @ 2A
Operating Supply Current: 3mA
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): MCP1727-ADJE/SN; MIC5280YMETR; MIC5280YME;
Introduction Date: May 09, 2013
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SO PowerPad
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SO PowerPad
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SO PowerPad
IC REG LIN POS ADJ 3A 8SO PWRPAD
IC REG LIN POS ADJ 3A 8SO PWRPAD
3A Adjustable 500mV~5V Positive electrode 6.5V SOIC-8-EP Linear Voltage Regulators (LDO) ROHS
IC REG LIN POS ADJ 3A 8SO PWRPAD
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A7002DDAR | 776-TPS7A7002DDAR | 1113559-TPS7A7002DDAR | 296-40977-2-ND | TPS7A7002DDAR | TPS7A7002DDAR | TPS7A7002DDAR | TPS7A7002DDAR |
| Product Name | TPS7A7002 Very Low Input, Very Low Dropout 3-A Regulator With Enable | Low-Power Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS7A7002DDAR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SO PowerPAD | Other; 8-SO PowerPad | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 0.5000 to 5 volts | 5 volts | 0.5000 volts | 0.5000 to 5 volts | 0.5000 volts | 0.5000 volts | 0.5000 to 5 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |