The TPS7A4501HKU/EM is a low-dropout voltage regulator in a thermally-enhanced 10-pin CFP (HKU) package, with a nominal body size of 7.02 mm × 6.86 mm. It is rated for an adjustable output voltage from 1.21 V to 20 V, with a maximum output current of 1.5 A and a dropout voltage of 320 mV at 1.5 A. The device has a quiescent current of 1 mA, low output noise of 50 μVRMS (10 Hz to 100 kHz), and ripple rejection of 68 dB at 1 kHz. It offers reverse-battery and reverse-current protection, and is stable with a minimum 10 μF ceramic output capacitor. The regulator is designed for military temperature range operation, but the TPS7A4501HKU/EM is specified only for 25°C operation and is intended for engineering evaluation only, without radiation hardness assurance or full military qualification.
Wide Vin Low-Dropout Voltage Regulator 10-CFP 25 Only
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS7A4501HKU/EM |
| Product Name | TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; CFP,XCEPT |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown |
| Output Voltage | 1.21 to 20 volts |
| IOUT | 0.7500 amps |