Texas Instruments TPS7A3501 Low Noise, High PSRR 1A Active Filter TPS7A3501DRVT

Description
Low Noise, High PSRR 1A Active Filter 6-SON -40 to 125
Request a Quote Datasheet
Description
Low Noise, High PSRR 1A Active Filter 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7A3501 Low Noise, High PSRR 1A Active Filter - TPS7A3501DRVT - Texas Instruments
Dallas, TX, United States
TPS7A3501 Low Noise, High PSRR 1A Active Filter
TPS7A3501DRVT
TPS7A3501 Low Noise, High PSRR 1A Active Filter TPS7A3501DRVT
Low Noise, High PSRR 1A Active Filter 6-SON -40 to 125

Low Noise, High PSRR 1A Active Filter 6-SON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37133-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37133-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37133-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37133-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37133-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37133-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37133-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37133-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37133-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A3501DRVT - 798237-TPS7A3501DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A3501DRVT
798237-TPS7A3501DRVT
PMIC - PMIC - Voltage Regulators - Linear - TPS7A3501DRVT 798237-TPS7A3501DRVT
Manufacturer: Texas Instruments Win Source Part Number: 798237-TPS7A3501DRVT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-WDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 1A Family Name: TPS7A3501 Output Voltage: 1.21V Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA PSRR: 55dB ~ 42dB (10kHz ~ 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Package: 6-SON (2x2) Output Voltage MAX: 4.5V Voltage Input MAX: 5V Alternative Parts (Cross-Reference): RH1086MK#PBF; 5962R8998103VXA ; RH1086MK; TS1117SCP; Introduction Date: July 01, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798237-TPS7A3501DRVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: TPS7A3501
Output Voltage: 1.21V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
PSRR: 55dB ~ 42dB (10kHz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: 6-SON (2x2)
Output Voltage MAX: 4.5V
Voltage Input MAX: 5V
Alternative Parts (Cross-Reference): RH1086MK#PBF; 5962R8998103VXA ; RH1086MK; TS1117SCP;
Introduction Date: July 01, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1A 5V 4.5V LDO Voltage Regulator IC
776-TPS7A3501DRVT
1A 5V 4.5V LDO Voltage Regulator IC 776-TPS7A3501DRVT
1A Adj LDO Regulator, 1.71-5V In, 1.21-4.5V Out, 330mV VDO, 1A, SON Product overview: TPS7A3501DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5V, 4.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5V, 4.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A3501DRVT can be used for catalog matching and distributor lookup.

1A Adj LDO Regulator, 1.71-5V In, 1.21-4.5V Out, 330mV VDO, 1A, SON Product overview: TPS7A3501DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5V, 4.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5V, 4.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A3501DRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS7A3501DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A3501DRVT
PMIC - Voltage Regulators - Linear TPS7A3501DRVT
IC REG LINEAR POS ADJ 1A 6WSON

IC REG LINEAR POS ADJ 1A 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A3501DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A3501DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A3501DRVT
IC REG LINEAR POS ADJ 1A 6WSON

IC REG LINEAR POS ADJ 1A 6WSON

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A3501DRVT
LDO Voltage Regulators TPS7A3501DRVT
LDO Voltage Regulators Low Noise High PSRR 1A Active Filter

LDO Voltage Regulators Low Noise High PSRR 1A Active Filter

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS7A3501DRVT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS7A3501DRVT
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS7A3501DRVT
1A Adjustable 1.21V~4.5V Positive electrode 5V WSON-6-EP(2x2) Linear Voltage Regulators (LDO) ROHS

1A Adjustable 1.21V~4.5V Positive electrode 5V WSON-6-EP(2x2) Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS7A3501DRVT 296-37133-2-ND 798237-TPS7A3501DRVT 776-TPS7A3501DRVT TPS7A3501DRVT TPS7A3501DRVT TPS7A3501DRVT TPS7A3501DRVT
Product Name TPS7A3501 Low Noise, High PSRR 1A Active Filter Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS7A3501DRVT 1A 5V 4.5V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Power Supply Chip >> Linear Voltage Regulators (LDO)
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; SON Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; SON
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Foldback Overcurrent Protection,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 to 4.5 volts 1.21 to 4.5 volts 1.21 volts 4.5 volts 1.21 volts 1.21 to 4.5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data