Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-SON (2.5x2.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-SON (2.5x2.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-SON (2.5x2.5)
Manufacturer: Texas Instruments
Win Source Part Number: 852093-TPS7A9001DSKR
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: TPS7A9001
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48316-1, 296-48316-2, TPS7A9001DSKR-ND, 296-48316-6
LDO Voltage Regulator, 500mA, 1.4-6.5V In, 0.8-5.7V Out, Low Noise Product overview: TPS7A9001DSKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 6.5V, 5.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 6.5V, 5.7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A9001DSKR can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 500MA 10SON
IC REG LIN POS ADJ 500MA 10SON
IC REG LIN POS ADJ 500MA 10SON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-48316-1-ND | 852093-TPS7A9001DSKR | 776-TPS7A9001DSKR | TPS7A9001DSKR | TPS7A9001DSKR | TPS7A9001DSKR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS7A9001DSKR | 500mA 6.5V 5.7V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; Reel - TR | Other; 10-WFDFN Exposed Pad | |||
| Special Features | Over Temperature, Under Voltage Lockout (UVLO) | Enable, Power Good, Soft Start |