Vin 3V to 36V, 150mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator 8-SON
36V 150mA LDO Regulator, Adjustable, Low Noise, 8-SON Product overview: TPS7A4901DRBR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 36V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4901DRBR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 798241-TPS7A4901DRBR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: TPS7A49
Output Voltage: 1.194V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA ~ 800μA
PSRR: 78dB (1kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 8-SON (3x3)
Output Voltage MAX: 33V
Voltage Input MAX: 35V
Voltage Dropout (Maximum): 0.45V @ 1A
Alternative Parts (Cross-Reference): LT1121CN8; LT3082ETS8 |LT3082ITS8#PBF |LT3082ITS8 ;
Introduction Date: October 22, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators Wide VIN, 150-mA, ultra-low-noise, high-PSRR low-dropout (LDO) linear regulator 8-SON -40 to 125
IC REG LINEAR POS ADJ 150MA 8SON
IC REG LINEAR POS ADJ 150MA 8SON
IC REG LINEAR POS ADJ 150MA 8SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A4901DRBR | 776-TPS7A4901DRBR | 296-42154-6-ND | 798241-TPS7A4901DRBR | TPS7A4901DRBR | TPS7A4901DRBR | TPS7A4901DRBR | TPS7A4901DRBR |
| Product Name | TPS7A4901 Vin 3V to 36V, 150mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator | 36V 150mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS7A4901DRBR | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; MSOP-PowerPAD,SON | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Soft Start,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1.2 to 33 volts | 1.19 to 33 volts | 1.19 volts | 1.19 volts | 1.19 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |