Linear Voltage Regulator IC Positive Fixed 1 Output 120mA 14-HTSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 120mA 14-HTSSOP
IC REG LINEAR 5V 120MA 14HTSSOP
IC REG LINEAR 5V 120MA 14HTSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-TPS7A7850PWPTTR-ND | TPS7A7850PWPT | TPS7A7850PWPT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" |