Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
2-A, low-VIN (1.1-V), low-noise, high-accuracy, ultra-low-dropout voltage regulator with power good 20-VQFN -40 to 125 Product overview: TPS7A8300ARGRR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, VQFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8300ARGRR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 901005-TPS7A8300ARGR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Adjustable/Programma
Package: 20-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS7A8300
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN (3.5x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48214-1, 296-48214-6, TPS7A8300ARGRR-ND, 296-48214-2
IC REG LINEAR POS ADJ 2A 20VQFN
IC REG LINEAR POS ADJ 2A 20VQFN
IC REG LINEAR POS ADJ 2A 20VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-48214-2-ND | 776-TPS7A8300ARGRR | 901005-TPS7A8300ARGRR | TPS7A8300ARGRR | TPS7A8300ARGRR | TPS7A8300ARGRR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power VQFN Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS7A8300ARGRR | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable/Programmable | ||||
| Package Type | Other; 20-VFQFN Exposed Pad | Other; 20-VQFN (3.5x3.5) | Other; 20-VFQFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable, Power Good, Soft Start |