Vin -3V to -36V, -1A, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator 20-VQFN -40 to 125
Linear Voltage Regulator IC Negative Adjustable 1 Output 1A 20-VQFN (5x5)
Linear Voltage Regulator IC Negative Adjustable 1 Output 1A 20-VQFN (5x5)
Linear Voltage Regulator IC Negative Adjustable 1 Output 1A 20-VQFN (5x5)
1A Neg Adj LDO, -36V In, -33V Out, 1.5% Acc, VQFN Product overview: TPS7A3301RGWT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, -36V, -33V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, -36V, -33V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A3301RGWT can be used for catalog matching and distributor lookup.
36V 1A Low-Noise Negative Reg. VQFN20EP
36V 1A Low-Noise Negative Reg. VQFN20EP
36V 1A Low-Noise Negative Reg. VQFN20EP
IC REG LIN NEG ADJ 1A 20VQFN
LDO Voltage Regulators Ultra-Low Noise,Hi PSRR,LDO Linear Reg
IC REG LIN NEG ADJ 1A 20VQFN
IC REG LIN NEG ADJ 1A 20VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS7A3301RGWT | 296-34830-1-ND | 776-TPS7A3301RGWT | 8175477P | 8175477 | TPS7A3301RGWT | TPS7A3301RGWT | TPS7A3301RGWT | TPS7A3301RGWT |
| Product Name | TPS7A3301 Vin -3V to -36V, -1A, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A -36V -33V VQFN LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Negative Output | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; TO-220,VQFN | Other; 20-VQFN Exposed Pad | Other; VQFN | Other; VQFN | Other; Vqfn | Other; 20-VQFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Soft Start,Thermal Shutdown | Input Overcurrent Protection | Enable, Soft Start | ||||||
| Output Voltage | -33 to -1.2 volts | -33 to -1.18 volts | -33 volts | -1.18 volts | -1.18 volts | ||||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |