Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A8901RTJR

Description
Linear Voltage Regulator IC Positive Adjustable 2 Output 2A, 2A 20-QFN (4x4)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 2 Output 2A, 2A 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-48782-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-48782-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-48782-1-ND
Linear Voltage Regulator IC Positive Adjustable 2 Output 2A, 2A 20-QFN (4x4)

Linear Voltage Regulator IC Positive Adjustable 2 Output 2A, 2A 20-QFN (4x4)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-48782-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-48782-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-48782-6-ND
Linear Voltage Regulator IC Positive Adjustable 2 Output 2A, 2A 20-QFN (4x4)

Linear Voltage Regulator IC Positive Adjustable 2 Output 2A, 2A 20-QFN (4x4)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-48782-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-48782-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-48782-2-ND
Linear Voltage Regulator IC Positive Adjustable 2 Output 2A, 2A 20-QFN (4x4)

Linear Voltage Regulator IC Positive Adjustable 2 Output 2A, 2A 20-QFN (4x4)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A8901RTJR - 852845-TPS7A8901RTJR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A8901RTJR
852845-TPS7A8901RTJR
PMIC - PMIC - Voltage Regulators - Linear - TPS7A8901RTJR 852845-TPS7A8901RTJR
Manufacturer: Texas Instruments Win Source Part Number: 852845-TPS7A8901RTJR Features: Linear Voltage Regulator IC 2 Output Package: Reel - TR Family Name: TPS7A8901 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS7A8901RTJR-ND, 296-48782-6, 296-48782-2, 296-48782-1

Manufacturer: Texas Instruments
Win Source Part Number: 852845-TPS7A8901RTJR
Features: Linear Voltage Regulator IC 2 Output
Package: Reel - TR
Family Name: TPS7A8901
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS7A8901RTJR-ND, 296-48782-6, 296-48782-2, 296-48782-1

Buy Now Datasheet
Singapore, Singapore
Low-Power Dual QFN Voltage Regulator IC
776-TPS7A8901RTJR
Low-Power Dual QFN Voltage Regulator IC 776-TPS7A8901RTJR
2-A, low-noise, high-accuracy, dual-channel adjustable ultra-low-dropout voltage regulator 20-QFN -40 to 125 Product overview: TPS7A8901RTJR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8901RTJR can be used for catalog matching and distributor lookup.

2-A, low-noise, high-accuracy, dual-channel adjustable ultra-low-dropout voltage regulator 20-QFN -40 to 125 Product overview: TPS7A8901RTJR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8901RTJR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A8901RTJR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A8901RTJR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A8901RTJR
IC REG LIN POS ADJ 2A/2A 20QFN

IC REG LIN POS ADJ 2A/2A 20QFN

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS7A8901RTJR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS7A8901RTJR
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS7A8901RTJR
40dB@(500kHz) 2A Adjustable 800mV~5.2V Positive electrode 6.5V QFN-20-EP(4x4) Linear Voltage Regulators (LDO) ROHS

40dB@(500kHz) 2A Adjustable 800mV~5.2V Positive electrode 6.5V QFN-20-EP(4x4) Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS7A8901RTJR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A8901RTJR
PMIC - Voltage Regulators - Linear TPS7A8901RTJR
IC REG LIN POS ADJ 2A/2A 20QFN

IC REG LIN POS ADJ 2A/2A 20QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A8901RTJR
LDO Voltage Regulators TPS7A8901RTJR
LDO Voltage Regulators Dual 2A Low-Noise (3.8++VRMS) LDO Voltage Regulator 20-QFN -40 to 125

LDO Voltage Regulators Dual 2A Low-Noise (3.8++VRMS) LDO Voltage Regulator 20-QFN -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A8901RTJR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A8901RTJR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A8901RTJR
IC REG LIN POS ADJ 2A/2A 20QFN

IC REG LIN POS ADJ 2A/2A 20QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 296-48782-1-ND 852845-TPS7A8901RTJR 776-TPS7A8901RTJR TPS7A8901RTJR TPS7A8901RTJR TPS7A8901RTJR TPS7A8901RTJR TPS7A8901RTJR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS7A8901RTJR Low-Power Dual QFN Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; 20-WFQFN Exposed Pad Other; Reel - TR Other; 20-WFQFN Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good, Soft Start
Unlock Full Specs
to access all available technical data