Texas Instruments TPS7A6633-Q1 Automotive, 150mA, High Voltage, Ultra Low Iq, Low Drop Out Regulator TPS7A6633QDGNRQ1

Description
Automotive, 150mA, High Voltage, Ultra Low Iq, Low Drop Out Regulator 8-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet
Description
Automotive, 150mA, High Voltage, Ultra Low Iq, Low Drop Out Regulator 8-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7A6633-Q1 Automotive, 150mA, High Voltage, Ultra Low Iq, Low Drop Out Regulator - TPS7A6633QDGNRQ1 - Texas Instruments
Dallas, TX, United States
TPS7A6633-Q1 Automotive, 150mA, High Voltage, Ultra Low Iq, Low Drop Out Regulator
TPS7A6633QDGNRQ1
TPS7A6633-Q1 Automotive, 150mA, High Voltage, Ultra Low Iq, Low Drop Out Regulator TPS7A6633QDGNRQ1
Automotive, 150mA, High Voltage, Ultra Low Iq, Low Drop Out Regulator 8-MSOP-PowerPAD -40 to 125

Automotive, 150mA, High Voltage, Ultra Low Iq, Low Drop Out Regulator 8-MSOP-PowerPAD -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A6633QDGNRQ1 - 1113557-TPS7A6633QDGNRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A6633QDGNRQ1
1113557-TPS7A6633QDGNRQ1
PMIC - PMIC - Voltage Regulators - Linear - TPS7A6633QDGNRQ1 1113557-TPS7A6633QDGNRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1113557-TPS7A6633QDG NRQ1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 150mA Family Name: TPS7A6633-Q1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 8-MSOP-PowerPad Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.45V @ 150mA Operating Supply Current: 20μA PSRR: 60dB to 40dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO), Watchdog Alternative Parts (Cross-Reference): TLE 4296 GV33; TLE4296GV33XT; TLE4299GV33XT; Introduction Date: November 12, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113557-TPS7A6633QDGNRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 150mA
Family Name: TPS7A6633-Q1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-MSOP-PowerPad
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.45V @ 150mA
Operating Supply Current: 20μA
PSRR: 60dB to 40dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO), Watchdog
Alternative Parts (Cross-Reference): TLE 4296 GV33; TLE4296GV33XT; TLE4299GV33XT;
Introduction Date: November 12, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive Low-Power Voltage Regulator IC
776-TPS7A6633QDGNRQ1
Automotive Low-Power Voltage Regulator IC 776-TPS7A6633QDGNRQ1
Automotive 150-mA, off-battery (40-V), low-IQ, low-dropout voltage regulator with power good 8-HVSSOP -40 to 125 Product overview: TPS7A6633QDGNRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A6633QDGNRQ1 can be used for catalog matching and distributor lookup.

Automotive 150-mA, off-battery (40-V), low-IQ, low-dropout voltage regulator with power good 8-HVSSOP -40 to 125 Product overview: TPS7A6633QDGNRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A6633QDGNRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39504-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39504-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39504-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-HVSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39504-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39504-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39504-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-HVSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39504-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39504-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39504-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-HVSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-HVSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS7A6633QDGNRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A6633QDGNRQ1
PMIC - Voltage Regulators - Linear TPS7A6633QDGNRQ1
IC REG LIN 3.3V 150MA 8MSOP PWR

IC REG LIN 3.3V 150MA 8MSOP PWR

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A6633QDGNRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A6633QDGNRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A6633QDGNRQ1
IC REG LIN 3.3V 150MA 8MSOP PWR

IC REG LIN 3.3V 150MA 8MSOP PWR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A6633QDGNRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A6633QDGNRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A6633QDGNRQ1
IC REG LIN 3.3V 150MA 8MSOP PWR

IC REG LIN 3.3V 150MA 8MSOP PWR

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS7A6633QDGNRQ1 1113557-TPS7A6633QDGNRQ1 776-TPS7A6633QDGNRQ1 296-39504-2-ND TPS7A6633QDGNRQ1 TPS7A6633QDGNRQ1 TPS7A6633QDGNRQ1
Product Name TPS7A6633-Q1 Automotive, 150mA, High Voltage, Ultra Low Iq, Low Drop Out Regulator PMIC - PMIC - Voltage Regulators - Linear - TPS7A6633QDGNRQ1 Automotive Low-Power Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; MSOP-PowerPAD Other; 8-MSOP-PowerPad Other; VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown Input Overcurrent Protection; Enable, Power Good Input Overcurrent Protection Enable, Power Good
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

7V Power Management IC - 713-BQ27000DRKR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
Output Voltage 0.4000 volts
IOUT 0.0050 amps
View Details
2 suppliers
Battery Chargers - BQ24050DSQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24167RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ25887RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details