Win Source Part Number: 1244791-TPS7A2018PDQ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 2 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 65dB ~ 40dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 15 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS7A2018PDQNRTR
Base Product Number: TPS7A2018
Voltage Dropout (Max): 0.2V @ 300mA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
IC REG LINEAR 1.8V 300MA 4X2SON Product overview: TPS7A2018PDQNR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A2018PDQNR can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 300MA 4X2SON
IC REG LINEAR 1.8V 300MA 4X2SON
IC REG LINEAR 1.8V 300MA 4X2SON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1244791-TPS7A2018PDQNR | 296-TPS7A2018PDQNRCT-ND | 776-TPS7A2018PDQNR | TPS7A2018PDQNR | TPS7A2018PDQNR | TPS7A2018PDQNR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 300MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel | Other; 4-XDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 4-XDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |