Win Source Part Number: 1244797-TPS7A9001DSK
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Soft Start
Voltage - Output (Max): 5.7V
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-SON (2.5x2.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 50dB (100kHz)
Protection Features: Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 4 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47020-2,296-4702
Base Product Number: TPS7A9001
Voltage Dropout (Max): 0.2V @ 500mA
500-mA, low-noise, high-PSRR, adjustable ultra-low-dropout voltage regulator with high-accuracy 10-SON -40 to 125 Product overview: TPS7A9001DSKT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A9001DSKT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-SON (2.5x2.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-SON (2.5x2.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-SON (2.5x2.5)
IC REG LIN POS ADJ 500MA 10SON
IC REG LIN POS ADJ 500MA 10SON
IC REG LIN POS ADJ 500MA 10SON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1244797-TPS7A9001DSKT | 776-TPS7A9001DSKT | 296-47020-2-ND | TPS7A9001DSKT | TPS7A9001DSKT | TPS7A9001DSKT |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Special Features | Enable, Power Good, Soft Start | Over Temperature, Under Voltage Lockout (UVLO) | Enable, Power Good, Soft Start |