Texas Instruments Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 30 40 46 47 48 49 50 51 52 53 54 55 56 57
Product Name Notes
14 Pin 150mA Adjustable Positive Voltage Regulator 14-PDIP 0 to 70
14 Pin 150mA Adjustable Positive Voltage Regulator 14-SO 0 to 70
14 Pin 150mA Adjustable Positive Voltage Regulator 14-SOIC 0 to 70
3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator 3-DDPAK/TO-263 0 to 125
3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator 3-TO-220 0 to 125
3 Pin 1.5A Fixed (-8V) Negative Voltage Regulator 3-TO-220 0 to 125
3 Pin 1.5A Fixed 10V Positive Voltage Regulator 0-WAFERSALE
3 Pin 1.5A Fixed 10V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125
3 Pin 1.5A Fixed 10V Positive Voltage Regulator 3-TO-220 0 to 125
3 Pin 1.5A Fixed 12V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125
3 Pin 1.5A Fixed 12V Positive Voltage Regulator 3-TO-220 0 to 125
3 Pin 1.5A Fixed 15V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125
3 Pin 1.5A Fixed 15V Positive Voltage Regulator 3-TO-220 0 to 125
3 Pin 1.5A Fixed 24V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125
3 Pin 1.5A Fixed 24V Positive Voltage Regulator 3-TO-220 0 to 125
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125
3 Pin 1.5A Fixed 8V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125
3 Pin 1.5A Fixed 8V Positive Voltage Regulator 3-TO-220 0 to 125
3 Pin 100mA Fixed 6V Positive Voltage Regulator 3-SOT-89 0 to 125
3 Pin 100mA Fixed 6V Positive Voltage Regulator 3-TO-92 0 to 125
3 Pin 500mA Fixed (-5V) Negative Voltage Regulator 3-TO-220 0 to 125
3 Pin 500mA Fixed (-5V) Negative Voltage Regulator 3-TO-252 0 to 125
3 Pin 500mA Fixed (-8V) Negative Voltage Regulator 3-TO-252 0 to 125
3 Pin 500mA Fixed 10V Positive Voltage Regulator 3-TO-252 0 to 125
3 Pin 500mA Fixed 12V Positive Voltage Regulator 3-TO-220 0 to 125
3 Pin 500mA Fixed 12V Positive Voltage Regulator 3-TO-252 0 to 125
3 Pin 500mA Fixed 6V Positive Voltage Regulator 3-TO-252 0 to 125
3 Pin 500mA Fixed 9V Positive Voltage Regulator 3-TO-252 0 to 125
3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 3-TO-220 0 to 125
3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 3-TO-252 0 to 125
3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 4-SOT-223 0 to 125
3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 3-TO-220 -40 to 125
3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125
3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 3-TO-252 -40 to 125
3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 3-TO-252 0 to 125
3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 4-SOT-223 -40 to 125
3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 4-SOT-223 0 to 125
3/4 Pin 500mA Fixed 8V Positive Voltage Regulator 3-TO-220 0 to 125
3/4 Pin 500mA Fixed 8V Positive Voltage Regulator 3-TO-252 0 to 125
3/4 Pin 500mA Fixed 8V Positive Voltage Regulator 4-SOT-223 0 to 125
3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 3-SOT-89 0 to 125
3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 3-TO-92 0 to 125
3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 8-SOIC 0 to 125
3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 3-SOT-89 0 to 125
3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 3-TO-92 0 to 125
3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 8-SOIC 0 to 125
3/8 Pin 100mA Fixed 15V Positive Voltage Regulator 3-SOT-89 0 to 125
3/8 Pin 100mA Fixed 15V Positive Voltage Regulator 3-TO-92 0 to 125
3/8 Pin 100mA Fixed 15V Positive Voltage Regulator 8-SOIC 0 to 125
3/8 Pin 100mA Fixed 2.6V Positive Voltage Regulator 3-TO-92 0 to 125
3/8 Pin 100mA Fixed 2.6V Positive Voltage Regulator 8-SOIC 0 to 125
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-SOT-89 -40 to 125
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-SOT-89 0 to 125
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-TO-92 -40 to 125
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-TO-92 0 to 125
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 8-SOIC -40 to 125
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 8-SOIC 0 to 125
3/8 Pin 100mA Fixed 8V Positive Voltage Regulator 3-SOT-89 0 to 125
3/8 Pin 100mA Fixed 8V Positive Voltage Regulator 3-TO-92 0 to 125
3/8 Pin 100mA Fixed 8V Positive Voltage Regulator 8-SOIC 0 to 125
3/8 Pin 100mA Fixed 9V Positive Voltage Regulator 3-SOT-89 0 to 125
3/8 Pin 100mA Fixed 9V Positive Voltage Regulator 3-TO-92 0 to 125
3/8 Pin 100mA Fixed 9V Positive Voltage Regulator 8-SOIC 0 to 125
Automotive Catalog 3.3 V, 500mA Fixed Positive-Voltage Regulators 4-SOT-223 -40 to 125
Automotive Catalog 5V, 500mA Fixed Positive Voltage Regulator 4-SOT-223 -40 to 125
Buck Pulse Width Modulator Stepdown Voltage Regulator 8-SOIC -40 to 85
High Efficiency Linear Regulator 16-CDIP -55 to 125
High Efficiency Linear Regulator 20-LCCC -55 to 125
High Efficiency Regulator Controller 8-CDIP -55 to 125
Negative Output Flyback Pulse Width Modulator 8-PDIP -40 to 85
Negative Output Flyback Pulse Width Modulator 8-SOIC -40 to 85
Precision High-Speed DIFET Operational Amplifier 0- 25 Only
Precision Low Dropout Linear Controllers 14-CDIP -55 to 125
Precision Low Dropout Linear Controllers 20-LCCC -55 to 125
Voltage Regulator 10-TO-100 -55 to 150
Voltage Regulator 10-TO-100 0 to 70

<< Prev Next >>