Texas Instruments Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A4301DGQR

Description
IC REG LIN POS ADJ 50MA 10HVSSOP
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 50MA 10HVSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7A4301DGQRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7A4301DGQRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7A4301DGQRCT-ND
IC REG LIN POS ADJ 50MA 10HVSSOP

IC REG LIN POS ADJ 50MA 10HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7A4301DGQRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7A4301DGQRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7A4301DGQRTR-ND
IC REG LIN POS ADJ 50MA 10HVSSOP

IC REG LIN POS ADJ 50MA 10HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7A4301DGQRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7A4301DGQRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7A4301DGQRDKR-ND
IC REG LIN POS ADJ 50MA 10HVSSOP

IC REG LIN POS ADJ 50MA 10HVSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1357273-TPS7A4301DGQR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1357273-TPS7A4301DGQR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1357273-TPS7A4301DGQR
Win Source Part Number: 1357273-TPS7A4301DGQ R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 10-HVSSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Adjustable Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 85V Voltage - Output (Min/Fixed): 1.24V Voltage - Output (Max): 14.5V Voltage Dropout (Max): 0.6V @ 50mA Current - Output: 50mA Current - Quiescent (Iq): 9 µA PSRR: 76dB ~ 73dB (10Hz ~ 100kHz) Control Features: Current Limit, Enable Protection Features: Over Current, Over Temperature

Win Source Part Number: 1357273-TPS7A4301DGQR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 10-HVSSOP
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Adjustable
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 85V
Voltage - Output (Min/Fixed): 1.24V
Voltage - Output (Max): 14.5V
Voltage Dropout (Max): 0.6V @ 50mA
Current - Output: 50mA
Current - Quiescent (Iq): 9 µA
PSRR: 76dB ~ 73dB (10Hz ~ 100kHz)
Control Features: Current Limit, Enable
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Singapore, Singapore
50MA Voltage Regulator IC
776-TPS7A4301DGQR
50MA Voltage Regulator IC 776-TPS7A4301DGQR
IC REG LIN POS ADJ 50MA 10HVSSOP Product overview: TPS7A4301DGQR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4301DGQR can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 50MA 10HVSSOP Product overview: TPS7A4301DGQR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4301DGQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A4301DGQR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A4301DGQR
IC REG LIN POS ADJ 50MA 10HVSSOP

IC REG LIN POS ADJ 50MA 10HVSSOP

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A4301DGQR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A4301DGQR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A4301DGQR
50-MA, 85-V, ULTRA-LOW-IQ, DUAL

50-MA, 85-V, ULTRA-LOW-IQ, DUAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 296-TPS7A4301DGQRCT-ND 1357273-TPS7A4301DGQR 776-TPS7A4301DGQR TPS7A4301DGQR TPS7A4301DGQR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 50MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" SSOP; Other; Tape & Reel Other; Tape & Reel (TR) Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Input Overcurrent Protection Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable
Unlock Full Specs
to access all available technical data