Manufacturer: Texas Instruments
Win Source Part Number: 851404-TPS7B6950DBVR
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: TPS7B6950
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS7B6950DBVR-ND, 296-47247-2, 296-47247-1, 296-47247-6
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
150-mA, 40-V, low-IQ, low-dropout voltage regulator 5-SOT-23 -40 to 105 Product overview: TPS7B6950DBVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B6950DBVR can be used for catalog matching and distributor lookup.
60dB@(100Hz) 150mA Fixed 5V Positive electrode 40V SOT-23-5 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 5V 150MA SOT23-5
IC REG LINEAR 5V 150MA SOT23-5
IC REG LINEAR 5V 150MA SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 851404-TPS7B6950DBVR | 296-47247-2-ND | 776-TPS7B6950DBVR | TPS7B6950DBVR | TPS7B6950DBVR | TPS7B6950DBVR | TPS7B6950DBVR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS7B6950DBVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power SOT-23 Voltage Regulator IC | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | Other; Reel - TR | Other; SC-74A, SOT-753 | SOT23 | SOT23; Other; SC-74A, SOT-753 | |||
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Special Features | Input Overcurrent Protection |