1A, Single Output, Very Low Input, Configurable Fixed (0.9 to 5.0V) Low-Dropout Linear Regulator 20-VQFN -40 to 125
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 1A 20-VQFN (5x5)
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 1A 20-VQFN (5x5)
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 1A 20-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 110212-TPS7A7100RGWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good, Soft Start
Output Current: 1A
Output Voltage: 0.9 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-VQFN (5x5)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.9V
Dropout Voltage-Max: 0.35V @ 1A
Operating Supply Current: 4mA
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
1-A, ultra-low-dropout voltage regulator with low-noise & power good 20-VQFN -40 to 125 Product overview: TPS7A7100RGWR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, VQFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A7100RGWR can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1A 20VQFN
IC REG LIN POS ADJ 1A 20VQFN
IC REG LIN POS ADJ 1A 20VQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS7A7100RGWR | 296-36859-2-ND | 110212-TPS7A7100RGWR | 776-TPS7A7100RGWR | TPS7A7100RGWR | TPS7A7100RGWR | TPS7A7100RGWR |
| Product Name | TPS7A7100 1A, Single Output, Very Low Input, Configurable Fixed (0.9 to 5.0V) Low-Dropout Linear Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS7A7100RGWR | Low-Power VQFN Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Programmable Output | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | |||
| Package Type | Other; QFN,VQFN | Other; 20-VQFN Exposed Pad | Other; 20-VQFN (5x5) | Other; VQFN | Other; 20-VQFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good, Soft Start | Enable, Power Good, Soft Start | |||
| Output Voltage | 0.9000 to 5 volts | 0.9000 to 5 volts | 0.9000 volts | 5 volts | 0.9000 volts | 0.9000 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |