Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
3-A, low-VIN, low-noise, ultra-low-dropout voltage regulator with power good with high-accuracy 20-VQFN -40 to 125 Product overview: TPS7A8400RGRR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, VQFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8400RGRR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 728023-TPS7A8400RGRR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable/Programma
Control Features: Enable, Power Good, Soft Start
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 20-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 42dB ~ 25dB (10kHz ~ 500kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 20-VFQFN Exposed Pad
Maximum Supply Current: 5.5mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.8V
Voltage - Input (Maximum): 6.5V
Maximum Dropout Voltage: 0.34V at 3A
Current - Quiescent (Iq): 4mA
IC REG LINEAR POS ADJ 3A 20VQFN
IC REG LINEAR POS ADJ 3A 20VQFN
IC REG LINEAR POS ADJ 3A 20VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-47901-2-ND | 776-TPS7A8400RGRR | 728023-TPS7A8400RGRR | TPS7A8400RGRR | TPS7A8400RGRR | TPS7A8400RGRR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power VQFN Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS7A8400RGRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable/Programmable | Adjustable/Programmable | |||
| Package Type | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good, Soft Start | Enable, Power Good, Soft Start |