IC REG LINEAR 5V 300MA 4-DSBGA
IC REG LINEAR 5V 300MA 4-DSBGA
IC REG LINEAR 5V 300MA 4-DSBGA
300-MA, ULTRA-LOW-NOISE, LOW-IQ
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-TPS7A2050PYCKRTR-ND | TPS7A2050PYCKR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 4-XFBGA, DSBGA | |
| Special Features | Input Overcurrent Protection |