Win Source Part Number: 974723-TPS7B7033QPWP
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Current Limit
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
PSRR: 60dB ~ 40dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 29.6 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53229-2,296-5322
Base Product Number: TPS7B7033
Voltage Dropout (Max): 0.4V @ 300mA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 16-HTSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 16-HTSSOP
Automotive 300-mA, off-battery (40-V), low-IQ, low-dropout voltage regulator with RESET with delay 16-HTSSOP -40 to 125 Product overview: TPS7B7033QPWPRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B7033QPWPRQ1
IC REG LIN 3.3V 300MA 16HTSSOP
IC REG LIN 3.3V 300MA 16HTSSOP
LDO Voltage Regulators Automotive 300-mA 40-V low-IQ LDO linear regulator with power good 16-HTSSOP -40 to 125
IC REG LIN 3.3V 300MA 16HTSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 974723-TPS7B7033QPWPRQ1 | 296-53229-1-ND | 776-TPS7B7033QPWPRQ1 | TPS7B7033QPWPRQ1 | TPS7B7033QPWPRQ1 | TPS7B7033QPWPRQ1 | TPS7B7033QPWPRQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive Low-Power HTSSOP Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | SSOP; Other; Tape & Reel | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | SSOP | |||
| Special Features | Internal Current Limit; Input Overcurrent Protection; Current Limit | Input Overcurrent Protection | Internal Current Limit; Current Limit |