Automotive Catalog 300-mA 40-V Low-Dropout Regulator With Ultra-Low Quiescent Current 5-TO-252 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TO-252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TO-252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TO-252-5
Manufacturer: Texas Instruments
Win Source Part Number: 1273671-TPS7A6033QKV
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 300mA
Categories: Integrated Circuits
Supplier Device Package: TO-252-5
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 60dB ~ 30dB (100Hz ~ 150kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Alternative Parts (Cross-Reference): NCV87722DT33RKG; LD29150P2T33R; LD29150PT33R;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: TPS7A6033
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 40V
Maximum Dropout Voltage: 0.5V at 250mA
Current - Quiescent (Iq): 40μA
Automotive 300-mA, off-battery (40-V), low-IQ, low-dropout voltage regulator with power good 5-TO-252 -40 to 125 Product overview: TPS7A6033QKVURQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, TO-252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A6033QKVURQ1
IC REG LINEAR 3.3V 300MA TO252-5
IC REG LINEAR 3.3V 300MA TO252-5
IC REG LINEAR 3.3V 300MA TO252-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A6033QKVURQ1 | 296-27888-2-ND | 1273671-TPS7A6033QKVURQ1 | 776-TPS7A6033QKVURQ1 | TPS7A6033QKVURQ1 | TPS7A6033QKVURQ1 | TPS7A6033QKVURQ1 |
| Product Name | TPS7A6033-Q1 Automotive Catalog 300-mA 40-V Low-Dropout Regulator With Ultra-Low Quiescent Current | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Electronic Wholesale - TPS7A6033QKVURQ1 | Automotive Low-Power TO-252 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DDPAK/TO-263,TO-252 | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | Other; TO-252-5 | DPAK | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | Enable, Reset | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |